The EY1601SA-ADJ is a linear voltage regulator designed for automotive applications, featuring a wide input voltage range of +6V to +40V, and capable of operating down to +3V during cold crank conditions. It provides an adjustable output voltage from 2.5V to 12V and supports a maximum output current of 50mA. The device is optimized for low quiescent current, consuming only 18µA at no load and 1.8µA in shutdown mode. It includes protection features such as over-temperature shutdown and current limit, ensuring reliability in demanding environments. The EY1601SA-ADJ is AEC-Q100 qualified and operates within an extended temperature range of -40°C to +125°C. It is packaged in an 8-lead EPSOIC with an exposed pad for improved thermal performance. This regulator is suitable for applications requiring a stable voltage supply with minimal power consumption.
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOIC-EP
IC REG LINEAR POS ADJ 50MA 8SOIC
IC REG LINEAR POS ADJ 50MA 8SOIC
LDO Voltage Regulators Linear Regulator
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 544-3034-2-ND | EY1601SA-ADJ | EY1601SA-ADJ | EY1601SA-ADJ |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | ||
| Special Features | Input Overcurrent Protection | Enable |