Manufacturer: Intel
Win Source Part Number: 1316947-EY1501DI-ADJ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 7 mA
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 5V
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.8V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-VFDFN Exposed Pad
PSRR: 72dB ~ 58dB (120Hz ~ 1KHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 5 mA
HTSUS: 8542.39.0001
Other Part Number: 544-3033-6,981471,54
Product Status: Obsolete
RoHS Status: RoHS Compliant
Voltage Dropout (Max): 212mV @ 1A
Adjustable Positive LDO Regulator, 0.8V Min, 5V Max, 0.212V Dropout, BICMOS, PDSO10, DFN-10 Product overview: EY1501DI-ADJ from Intel is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 5V, 0.212V, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 0.212V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-EY1501DI-ADJ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)
IC REG LINEAR POS ADJ 1A 10DFN
LDO Voltage Regulators Linear Regulator
IC REG LINEAR POS ADJ 1A 10DFN
IC REG LINEAR POS ADJ 1A 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1316947-EY1501DI-ADJ | 776-EY1501DI-ADJ | 544-3033-2-ND | EY1501DI-ADJ | EY1501DI-ADJ | EY1501DI-ADJ | EY1501DI-ADJ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 0.8V 5V 0.212V DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable, Power Good, Soft Start | Input Overcurrent Protection | Enable, Power Good, Soft Start |