Intel Corporation Embedded - Embedded - Microprocessors - EWIXP455BAB EWIXP455BAB

Description
Manufacturer: Intel Win Source Part Number: 261066-EWIXP455BAB Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 261066-EWIXP455BAB Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EWIXP455BAB - 261066-EWIXP455BAB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EWIXP455BAB
261066-EWIXP455BAB
Embedded - Embedded - Microprocessors - EWIXP455BAB 261066-EWIXP455BAB
Manufacturer: Intel Win Source Part Number: 261066-EWIXP455BAB Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 261066-EWIXP455BAB
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU - 694-EWIXP455BAB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU
694-EWIXP455BAB
1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU 694-EWIXP455BAB
Network Proc 1.3V/1.5V/2.5V/3.3V 266MHz 544-Pin BGA Product overview: EWIXP455BAB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EWIXP455BAB can be used for catalog matching and distributor lookup.

Network Proc 1.3V/1.5V/2.5V/3.3V 266MHz 544-Pin BGA Product overview: EWIXP455BAB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, 1.5V, 2.5V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.3V, 1.5V, 2.5V, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EWIXP455BAB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - EWIXP455BAB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EWIXP455BAB
Microprocessors EWIXP455BAB
Intel® IXP45x Microprocessor IC IXP455 1 Core, 32-Bit 266MHz 544-PBGA (35x35)

Intel® IXP45x Microprocessor IC IXP455 1 Core, 32-Bit 266MHz 544-PBGA (35x35)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
EWIXP455BAB
Integrated Circuits (ICs) - Embedded - Microprocessors EWIXP455BAB
IC MPU IXP455 266MHZ PBGA544

IC MPU IXP455 266MHZ PBGA544

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 261066-EWIXP455BAB 694-EWIXP455BAB EWIXP455BAB EWIXP455BAB
Product Name Embedded - Embedded - Microprocessors - EWIXP455BAB 1.3V 1.5V 2.5V BGA Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Supply Voltage 3.3
Pin Count 544
Clock Speed 33 MHz 266 MHz 266 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3703CUSD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details