Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EV1340QI

Description
EV1340QI Enpirion® Special Purpose DC/DC, DDR Memory Supply 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EV1340QI Enpirion® Special Purpose DC/DC, DDR Memory Supply 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2928-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2928-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2928-ND
EV1340QI Enpirion® Special Purpose DC/DC, DDR Memory Supply 1, Non-Isolated Outputs Evaluation Board

EV1340QI Enpirion® Special Purpose DC/DC, DDR Memory Supply 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EV1340QI - 774276-EVB-EV1340QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EV1340QI
774276-EVB-EV1340QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EV1340QI 774276-EVB-EV1340QI
Manufacturer: Altera Win Source Part Number: 774276-EVB-EV1340QI Series: Enpirion Regulator Topology: Buck Voltage - Input: 3.07 V ~ 3.53 V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: EV1340QI Family Name: EV1340QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774276-EVB-EV1340QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Input: 3.07 V ~ 3.53 V
Main Purpose: Special Purpose DC/DC, DDR Memory Supply
Frequency - Switching: 1.5MHz
Supplied Contents: Board(s)
Output Current: 5A
Utilized IC / Part: EV1340QI
Family Name: EV1340QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EV1340QI
Power Management IC Development Tools EVB-EV1340QI
Power Management IC Development Tools EV1340Q1 Eval Board

Power Management IC Development Tools EV1340Q1 Eval Board

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-2928-ND 774276-EVB-EV1340QI EVB-EV1340QI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EV1340QI Power Management IC Development Tools
Supported System Power; Special Purpose DC/DC, DDR Memory Supply
Unlock Full Specs
to access all available technical data

Similar Products

TC,EQY-1-63+,MC1631-1,50 OHM - TB-1041-1-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 (simplertk2b-starter-kit-mr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 2312-PAC5526AEVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
View Details
Expansion Boards, Daughter Cards - 448-24VSHIELDBTT6030TOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers