Intel Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EV1320QI EVB-EV1320QI

Description
Manufacturer: Altera Win Source Part Number: 774275-EVB-EV1320QI Series: Enpirion Regulator Topology: Buck Voltage - Input: 3 V ~ 3.465 V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Frequency - Switching: 625kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: EV1320QI Family Name: EV1320QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774275-EVB-EV1320QI Series: Enpirion Regulator Topology: Buck Voltage - Input: 3 V ~ 3.465 V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Frequency - Switching: 625kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: EV1320QI Family Name: EV1320QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EV1320QI - 774275-EVB-EV1320QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EV1320QI
774275-EVB-EV1320QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EV1320QI 774275-EVB-EV1320QI
Manufacturer: Altera Win Source Part Number: 774275-EVB-EV1320QI Series: Enpirion Regulator Topology: Buck Voltage - Input: 3 V ~ 3.465 V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Frequency - Switching: 625kHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: EV1320QI Family Name: EV1320QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 774275-EVB-EV1320QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Input: 3 V ~ 3.465 V
Main Purpose: Special Purpose DC/DC, DDR Memory Supply
Frequency - Switching: 625kHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: EV1320QI
Family Name: EV1320QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2932-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2932-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2932-ND
EV1320QI Enpirion® Special Purpose DC/DC, DDR Memory Supply 1, Non-Isolated Outputs Evaluation Board

EV1320QI Enpirion® Special Purpose DC/DC, DDR Memory Supply 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Power Management IC Development Tools - EVB-EV1320QI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EV1320QI
Power Management IC Development Tools EVB-EV1320QI
Power Management IC Development Tools EVAL BOARD FOR EV1320QI

Power Management IC Development Tools EVAL BOARD FOR EV1320QI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 774275-EVB-EV1320QI 544-2932-ND EVB-EV1320QI
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EV1320QI DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EB,PMA-545G2+,DQ849,SMA,50 OHM - TB-607-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Specs
Category Developement Board
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-001-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers