Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-ER3125QI

Description
ER3125QI Enpirion® DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
ER3125QI Enpirion® DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-3092-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-3092-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-3092-ND
ER3125QI Enpirion® DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

ER3125QI Enpirion® DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1015906-EVB-ER3125QI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1015906-EVB-ER3125QI
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1015906-EVB-ER3125QI
Win Source Part Number: 1015906-EVB-ER3125QI Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: Enpirion® Package: Box Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 0.5V ~ 36V Current - Output: 2.5A Voltage - Input: 3V ~ 36V Main Purpose: DC/DC, Step Up or Down Supplied Contents: Board(s) Utilized IC / Part: ER3125QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Intel Other Names: 544-3092 Base Product Number: ER3125 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1015906-EVB-ER3125QI
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: Enpirion®
Package: Box
Standard Package: 1
Regulator Topology: Buck-Boost
Voltage - Output: 0.5V ~ 36V
Current - Output: 2.5A
Voltage - Input: 3V ~ 36V
Main Purpose: DC/DC, Step Up or Down
Supplied Contents: Board(s)
Utilized IC / Part: ER3125QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Intel
Other Names: 544-3092
Base Product Number: ER3125
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Power Management IC Development Tools - EVB-ER3125QI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-ER3125QI
Power Management IC Development Tools EVB-ER3125QI
Power Management IC Development Tools Enpirion EVALUATION BOARD

Power Management IC Development Tools Enpirion EVALUATION BOARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-3092-ND 1015906-EVB-ER3125QI EVB-ER3125QI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools
Supported System Power; DC/DC, Step Up or Down
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1887110 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers