Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-ER2120QI

Description
ER2120QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
ER2120QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2990-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2990-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2990-ND
ER2120QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

ER2120QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-ER2120QI - 774233-EVB-ER2120QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-ER2120QI
774233-EVB-ER2120QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-ER2120QI 774233-EVB-ER2120QI
Manufacturer: Altera Win Source Part Number: 774233-EVB-ER2120QI Series: Enpirion Regulator Topology: Buck Voltage - Input: 5.5 V ~ 14 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ER2120QI Family Name: EVB-ER2120QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 29, 2004 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774233-EVB-ER2120QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Input: 5.5 V ~ 14 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: ER2120QI
Family Name: EVB-ER2120QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 29, 2004
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 544-2990-ND 774233-EVB-ER2120QI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-ER2120QI
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
TB,NCS2-802+,GE0805C-1,SMA - TB-628+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2651120 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details