Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EP53F8QI

Description
EP53F8QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EP53F8QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2985-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2985-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2985-ND
EP53F8QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EP53F8QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP53F8QI - 773999-EVB-EP53F8QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP53F8QI
773999-EVB-EP53F8QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP53F8QI 773999-EVB-EP53F8QI
Manufacturer: Altera Win Source Part Number: 773999-EVB-EP53F8QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 1V, 1.2V, 1.8V or 3.7V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: EP53F8QI Family Name: EP53F8QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 773999-EVB-EP53F8QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 1V, 1.2V, 1.8V or 3.7V
Voltage - Input: 2.4 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 4MHz
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: EP53F8QI
Family Name: EP53F8QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EP53F8QI
Power Management IC Development Tools EVB-EP53F8QI
Power Management IC Development Tools Eval Board EP53F8QI 1500mA Sync Buck Con

Power Management IC Development Tools Eval Board EP53F8QI 1500mA Sync Buck Con

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-2985-ND 773999-EVB-EP53F8QI EVB-EP53F8QI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP53F8QI Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2672981 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Plastic Case for simpleRTK boards - AS-CASE-STD-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - 2ED300E17-SFO - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial ; Motor Control & Drives
View Details