Intel Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP53A7HQI EVB-EP53A7HQI

Description
Manufacturer: Altera Win Source Part Number: 773998-EVB-EP53A7HQI Series: Enpirion Regulator Topology: Buck Voltage - Output: 1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 5MHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: EP53A7HQI Family Name: EVB-EP53A7HQI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 14, 2013 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773998-EVB-EP53A7HQI Series: Enpirion Regulator Topology: Buck Voltage - Output: 1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 5MHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: EP53A7HQI Family Name: EVB-EP53A7HQI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 14, 2013 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP53A7HQI - 773998-EVB-EP53A7HQI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP53A7HQI
773998-EVB-EP53A7HQI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP53A7HQI 773998-EVB-EP53A7HQI
Manufacturer: Altera Win Source Part Number: 773998-EVB-EP53A7HQI Series: Enpirion Regulator Topology: Buck Voltage - Output: 1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 5MHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: EP53A7HQI Family Name: EVB-EP53A7HQI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: October 14, 2013 ECCN: EAR99 Estimated EOL Date: 2032 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Altera
Win Source Part Number: 773998-EVB-EP53A7HQI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V
Voltage - Input: 2.4 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 5MHz
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: EP53A7HQI
Family Name: EVB-EP53A7HQI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 14, 2013
ECCN: EAR99
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2937-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2937-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2937-ND
EP53A7HQI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EP53A7HQI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Power Management IC Development Tools - EVB-EP53A7HQI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EP53A7HQI
Power Management IC Development Tools EVB-EP53A7HQI
Power Management IC Development Tools Evl Board, EP53A7HQI 1000mA Syn Buck Reg

Power Management IC Development Tools Evl Board, EP53A7HQI 1000mA Syn Buck Reg

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 773998-EVB-EP53A7HQI 544-2937-ND EVB-EP53A7HQI
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP53A7HQI DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2651122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,JSPQW,BK276,HM,50 OHM - TB-212 - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-212019-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers