Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EP5358HUI

Description
EP5358HUI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EP5358HUI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2946-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2946-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2946-ND
EP5358HUI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EP5358HUI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1357293-EVB-EP5358HUI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1357293-EVB-EP5358HUI
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1357293-EVB-EP5358HUI
Win Source Part Number: 1357293-EVB-EP5358HU I Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Intel Series: Enpirion® Package: Box Product Status: Obsolete Base Product Number: EP5358 HTSUS: 8473.30.1180 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output: 600mA Voltage - Output: 1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V Utilized IC / Part: EP5358HUI Frequency - Switching: 5MHz Main Purpose: DC/DC, Step Down Voltage - Input: 2.4V ~ 5.5V Supplied Contents: Board(s) Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Regulator Topology: Buck

Win Source Part Number: 1357293-EVB-EP5358HUI
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Intel
Series: Enpirion®
Package: Box
Product Status: Obsolete
Base Product Number: EP5358
HTSUS: 8473.30.1180
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output: 600mA
Voltage - Output: 1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V
Utilized IC / Part: EP5358HUI
Frequency - Switching: 5MHz
Main Purpose: DC/DC, Step Down
Voltage - Input: 2.4V ~ 5.5V
Supplied Contents: Board(s)
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Regulator Topology: Buck

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EP5358HUI
Power Management IC Development Tools EVB-EP5358HUI
Power Management IC Development Tools Eval Board EP5358HUI 500mA Sync Buck Con

Power Management IC Development Tools Eval Board EP5358HUI 500mA Sync Buck Con

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-2946-ND 1357293-EVB-EP5358HUI EVB-EP5358HUI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1816585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY4640 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System USB Mass Storage
View Details