Intel Corporation Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVB-EP5357LUI

Description
Win Source Part Number: 1133879-EVB-EP5357LU I Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: Enpirion® Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.8V, 1.05V, 1.1V, 1.15V, 1.2V, 1.45 or 1.5V Current - Output: 600mA Voltage - Input: 2.4V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 5MHz Supplied Contents: Board(s) Utilized IC / Part: EP5357LUI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Intel Other Names: 544-2935,EP5357LUI-E ,EVB-EP5357LUI-ND Base Product Number: EP5357 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1133879-EVB-EP5357LU I Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: Enpirion® Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.8V, 1.05V, 1.1V, 1.15V, 1.2V, 1.45 or 1.5V Current - Output: 600mA Voltage - Input: 2.4V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 5MHz Supplied Contents: Board(s) Utilized IC / Part: EP5357LUI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Intel Other Names: 544-2935,EP5357LUI-E ,EVB-EP5357LUI-ND Base Product Number: EP5357 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1133879-EVB-EP5357LUI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1133879-EVB-EP5357LUI
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1133879-EVB-EP5357LUI
Win Source Part Number: 1133879-EVB-EP5357LU I Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: Enpirion® Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.8V, 1.05V, 1.1V, 1.15V, 1.2V, 1.45 or 1.5V Current - Output: 600mA Voltage - Input: 2.4V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 5MHz Supplied Contents: Board(s) Utilized IC / Part: EP5357LUI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Intel Other Names: 544-2935,EP5357LUI-E ,EVB-EP5357LUI-ND Base Product Number: EP5357 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1133879-EVB-EP5357LUI
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: Enpirion®
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 0.8V, 1.05V, 1.1V, 1.15V, 1.2V, 1.45 or 1.5V
Current - Output: 600mA
Voltage - Input: 2.4V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 5MHz
Supplied Contents: Board(s)
Utilized IC / Part: EP5357LUI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Intel
Other Names: 544-2935,EP5357LUI-E,EVB-EP5357LUI-ND
Base Product Number: EP5357
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2935-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2935-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2935-ND
EP5357LUI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EP5357LUI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EP5357LUI
Power Management IC Development Tools EVB-EP5357LUI
Power Management IC Development Tools Eval Board, Lo VID 600mA/5MHz Buck Reg

Power Management IC Development Tools Eval Board, Lo VID 600mA/5MHz Buck Reg

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1133879-EVB-EP5357LUI 544-2935-ND EVB-EP5357LUI
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-15+ (WITH CONN) - TB-BAT-15C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Evaluation Boards - BTS7200-4EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details