Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EP5357HUI

Description
EP5357HUI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EP5357HUI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2934-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2934-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2934-ND
EP5357HUI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EP5357HUI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP5357HUI - 773996-EVB-EP5357HUI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP5357HUI
773996-EVB-EP5357HUI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP5357HUI 773996-EVB-EP5357HUI
Manufacturer: Altera Win Source Part Number: 773996-EVB-EP5357HUI Series: Enpirion Regulator Topology: Buck Voltage - Output: 1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 5MHz Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: EP5357HUI Family Name: EVB-EP5357HUI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773996-EVB-EP5357HUI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 1.8V, 2.1V, 2.2V, 2.5V, 2.6V, 2.9V, 3V or 3.3V
Voltage - Input: 2.4 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 5MHz
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: EP5357HUI
Family Name: EVB-EP5357HUI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management IC Development Tools - EVB-EP5357HUI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EP5357HUI
Power Management IC Development Tools EVB-EP5357HUI
Power Management IC Development Tools Eval Board, Hi VID 600mA/5MHz Buck Reg

Power Management IC Development Tools Eval Board, Hi VID 600mA/5MHz Buck Reg

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-2934-ND 773996-EVB-EP5357HUI EVB-EP5357HUI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EP5357HUI Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1102501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details