Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EN6347QI

Description
EN6347QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EN6347QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2892-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2892-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2892-ND
EN6347QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EN6347QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN6347QI - 773794-EVB-EN6347QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN6347QI
773794-EVB-EN6347QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN6347QI 773794-EVB-EN6347QI
Manufacturer: Altera Win Source Part Number: 773794-EVB-EN6347QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 1V, 1.2V, 1.55V or 2.25V Voltage - Input: 2.5 V ~ 6.6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 3MHz Supplied Contents: Board(s) Output Current: 4A Utilized IC / Part: EN6347QI Family Name: EN6347QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773794-EVB-EN6347QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 1V, 1.2V, 1.55V or 2.25V
Voltage - Input: 2.5 V ~ 6.6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 3MHz
Supplied Contents: Board(s)
Output Current: 4A
Utilized IC / Part: EN6347QI
Family Name: EN6347QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVB-EN6347QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVB-EN6347QI
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVB-EN6347QI
EVAL BOARD FOR EN6347QI

EVAL BOARD FOR EN6347QI

Supplier's Site
Power Management IC Development Tools - EVB-EN6347QI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EN6347QI
Power Management IC Development Tools EVB-EN6347QI
Power Management IC Development Tools EN6347QI Eval Board 4A High Eff Buck Con

Power Management IC Development Tools EN6347QI Eval Board 4A High Eff Buck Con

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-2892-ND 773794-EVB-EN6347QI EVB-EN6347QI EVB-EN6347QI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN6347QI Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2118310-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB, NCS2-62+, GE0805C-1, SMA - TB-755+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details