Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EN6310QA

Description
EP6310QA Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EP6310QA Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-3344-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-3344-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-3344-ND
EP6310QA Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EP6310QA Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 985640-EVB-EN6310QA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
985640-EVB-EN6310QA
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 985640-EVB-EN6310QA
Win Source Part Number: 985640-EVB-EN6310QA Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: Enpirion® Package: Bulk Standard Package: 1 Regulator Topology: Buck Current - Output: 1A Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: EP6310QA Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Intel Other Names: 544-3344,EVB-EP6310Q A Base Product Number: EN6310 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 985640-EVB-EN6310QA
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: Enpirion®
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Current - Output: 1A
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: EP6310QA
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Intel
Other Names: 544-3344,EVB-EP6310QA
Base Product Number: EN6310
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Power Management IC Development Tools - EVB-EN6310QA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EN6310QA
Power Management IC Development Tools EVB-EN6310QA
Power Management IC Development Tools Enpirion EVALUATION BOARD

Power Management IC Development Tools Enpirion EVALUATION BOARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-3344-ND 985640-EVB-EN6310QA EVB-EN6310QA
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCO-252+,NK0402C-1,50OHM - TB-BFCO-252+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleSSR - Starter Kit incl. 1 year unlimited RTK corrections - AS-STARTKIT-SSRIP-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details