Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EN5366QI

Description
EN5366QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EN5366QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2887-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2887-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2887-ND
EN5366QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EN5366QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5366QI - 773793-EVB-EN5366QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5366QI
773793-EVB-EN5366QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5366QI 773793-EVB-EN5366QI
Manufacturer: Altera Win Source Part Number: 773793-EVB-EN5366QI Series: Enpirion Regulator Topology: Buck Voltage - Input: 2.375 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 5MHz Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: EN5366QI Family Name: EN5366QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773793-EVB-EN5366QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Input: 2.375 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 5MHz
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: EN5366QI
Family Name: EN5366QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management IC Development Tools - EVB-EN5366QI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EN5366QI
Power Management IC Development Tools EVB-EN5366QI
Power Management IC Development Tools 6AMP MOD INT IND EVAL BOARD

Power Management IC Development Tools 6AMP MOD INT IND EVAL BOARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-2887-ND 773793-EVB-EN5366QI EVB-EN5366QI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5366QI Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
EVAL BOARD FOR BFHK-7851+ - TB-BFHK-7851C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details