Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EN5339QI

Description
EN5339QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EN5339QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2885-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2885-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2885-ND
EN5339QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EN5339QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5339QI - 773791-EVB-EN5339QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5339QI
773791-EVB-EN5339QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5339QI 773791-EVB-EN5339QI
Manufacturer: Altera Win Source Part Number: 773791-EVB-EN5339QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 1V, 1.2V, 1.5V or 1.8V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 3.2MHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: EN5339QI Family Name: EN5339QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773791-EVB-EN5339QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 1V, 1.2V, 1.5V or 1.8V
Voltage - Input: 2.4 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 3.2MHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: EN5339QI
Family Name: EN5339QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EN5339QI
Power Management IC Development Tools EVB-EN5339QI
Power Management IC Development Tools EN5339QI EVAL BOARD

Power Management IC Development Tools EN5339QI EVAL BOARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-2885-ND 773791-EVB-EN5339QI EVB-EN5339QI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5339QI Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products