Intel Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5336QI EVB-EN5336QI

Description
Manufacturer: Altera Win Source Part Number: 773790-EVB-EN5336QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 0.8 V ~ 6 V Voltage - Input: 2.375 V ~ 6.6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 5MHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: EN5336QI Family Name: EVB-EN5336QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773790-EVB-EN5336QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 0.8 V ~ 6 V Voltage - Input: 2.375 V ~ 6.6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 5MHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: EN5336QI Family Name: EVB-EN5336QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5336QI - 773790-EVB-EN5336QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5336QI
773790-EVB-EN5336QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5336QI 773790-EVB-EN5336QI
Manufacturer: Altera Win Source Part Number: 773790-EVB-EN5336QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 0.8 V ~ 6 V Voltage - Input: 2.375 V ~ 6.6 V Main Purpose: DC/DC, Step Down Frequency - Switching: 5MHz Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: EN5336QI Family Name: EVB-EN5336QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773790-EVB-EN5336QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 0.8 V ~ 6 V
Voltage - Input: 2.375 V ~ 6.6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 5MHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: EN5336QI
Family Name: EVB-EN5336QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2945-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2945-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2945-ND
EN5336QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EN5336QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Power Management IC Development Tools - EVB-EN5336QI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EN5336QI
Power Management IC Development Tools EVB-EN5336QI
Power Management IC Development Tools 3AMP MOD INT INDUC EVAL BOARD

Power Management IC Development Tools 3AMP MOD INT INDUC EVAL BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVB-EN5336QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVB-EN5336QI
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVB-EN5336QI
EVAL BOARD FOR EN5336QI

EVAL BOARD FOR EN5336QI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 773790-EVB-EN5336QI 544-2945-ND EVB-EN5336QI EVB-EN5336QI
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5336QI DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, CMA-84+, DL1721, 50 OHM - TB-656-84+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B mPCIe - AS-RTK3B-MPCIE - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-214009-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers