Manufacturer: Altera
Win Source Part Number: 773789-EVB-EN5335QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 0.8V, 1.2V, 1.25V, 1.5V, 1.8V, 2.5V, or 3.3V
Voltage - Input: 2.375 V ~ 6.6 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 5MHz
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: EN5335QI
Family Name: EVB-EN5335QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: October 11, 2013
ECCN: EAR99
Estimated EOL Date: 2032
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
EN5335QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Power Management IC Development Tools 3AMP MOD INT IND VID EVAL BOARD
EVAL BOARD FOR EN5335QI
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 773789-EVB-EN5335QI | 544-2901-ND | EVB-EN5335QI | EVB-EN5335QI |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5335QI | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |