Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EN5322QI

Description
EN5322QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EN5322QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2944-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2944-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2944-ND
EN5322QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EN5322QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5322QI - 773787-EVB-EN5322QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5322QI
773787-EVB-EN5322QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5322QI 773787-EVB-EN5322QI
Manufacturer: Altera Win Source Part Number: 773787-EVB-EN5322QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 0.8V, 1.2V, 1.25V, 1.5V, 1.8V, 2.5V, or 3.3V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: EN5322QI Family Name: EN5322QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773787-EVB-EN5322QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 0.8V, 1.2V, 1.25V, 1.5V, 1.8V, 2.5V, or 3.3V
Voltage - Input: 2.4 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 4MHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: EN5322QI
Family Name: EN5322QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management IC Development Tools - EVB-EN5322QI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EN5322QI
Power Management IC Development Tools EVB-EN5322QI
Power Management IC Development Tools 2AMP MOD INT IND VID EVAL BOARD

Power Management IC Development Tools 2AMP MOD INT IND VID EVAL BOARD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-2944-ND 773787-EVB-EN5322QI EVB-EN5322QI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5322QI Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
EVAL BOARD FOR BFHK-6751+ - TB-BFHK-6751C+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - AEK-LTE-CER-ND - DigiKey
Specs
Supported System Antenna
View Details
3 suppliers
Matrix Boards - 1004514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details