Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EN5319QI

Description
EN5319QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EN5319QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2996-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2996-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2996-ND
EN5319QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EN5319QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5319QI - 773786-EVB-EN5319QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5319QI
773786-EVB-EN5319QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5319QI 773786-EVB-EN5319QI
Manufacturer: Altera Win Source Part Number: 773786-EVB-EN5319QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 1V, 1.2V, 1.5V or 1.8V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 3.2MHz Supplied Contents: Board(s) Output Current: 1.5A Utilized IC / Part: EN5319QI Family Name: EN5319QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773786-EVB-EN5319QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 1V, 1.2V, 1.5V or 1.8V
Voltage - Input: 2.4 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 3.2MHz
Supplied Contents: Board(s)
Output Current: 1.5A
Utilized IC / Part: EN5319QI
Family Name: EN5319QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management IC Development Tools - EVB-EN5319QI - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EN5319QI
Power Management IC Development Tools EVB-EN5319QI
Power Management IC Development Tools EN5319QI Eval Board

Power Management IC Development Tools EN5319QI Eval Board

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-2996-ND 773786-EVB-EN5319QI EVB-EN5319QI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5319QI Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 286173 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 14 Bit ADC; Other
Supported System RF; 14 Bit ADC
View Details
MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,MNA-4W+,DQ849,08AM02,50 OHM - TB-186-4W+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AUIR3242BOARDUNIDIRTOBO1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System Power; Power Distribution Switch (Load Switch)
View Details