Intel Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5312QI EVB-EN5312QI

Description
Manufacturer: Altera Win Source Part Number: 773785-EVB-EN5312QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 0.8V, 1.2V, 1.25V, 1.5V, 1.8V, 2.5V, or 3.3V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: EN5312QI Family Name: EN5312QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773785-EVB-EN5312QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 0.8V, 1.2V, 1.25V, 1.5V, 1.8V, 2.5V, or 3.3V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: EN5312QI Family Name: EN5312QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5312QI - 773785-EVB-EN5312QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5312QI
773785-EVB-EN5312QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5312QI 773785-EVB-EN5312QI
Manufacturer: Altera Win Source Part Number: 773785-EVB-EN5312QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 0.8V, 1.2V, 1.25V, 1.5V, 1.8V, 2.5V, or 3.3V Voltage - Input: 2.4 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 4MHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: EN5312QI Family Name: EN5312QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 773785-EVB-EN5312QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 0.8V, 1.2V, 1.25V, 1.5V, 1.8V, 2.5V, or 3.3V
Voltage - Input: 2.4 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 4MHz
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: EN5312QI
Family Name: EN5312QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 773785-EVB-EN5312QI
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN5312QI
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY15FRAMKIT-001 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation
View Details
3 suppliers
HMI Development Tools - 2576809 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details