Intel Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2392QI EVB-EN2392QI

Description
Manufacturer: Altera Win Source Part Number: 773784-EVB-EN2392QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 0.75 V ~ 3.3 V Voltage - Input: 4.5 V ~ 13.2 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Output Current: 9A Utilized IC / Part: EN2392QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773784-EVB-EN2392QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 0.75 V ~ 3.3 V Voltage - Input: 4.5 V ~ 13.2 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Output Current: 9A Utilized IC / Part: EN2392QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2392QI - 773784-EVB-EN2392QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2392QI
773784-EVB-EN2392QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2392QI 773784-EVB-EN2392QI
Manufacturer: Altera Win Source Part Number: 773784-EVB-EN2392QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 0.75 V ~ 3.3 V Voltage - Input: 4.5 V ~ 13.2 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Output Current: 9A Utilized IC / Part: EN2392QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773784-EVB-EN2392QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 0.75 V ~ 3.3 V
Voltage - Input: 4.5 V ~ 13.2 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Output Current: 9A
Utilized IC / Part: EN2392QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 773784-EVB-EN2392QI
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2392QI
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-F4-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
EVAL BOARD FOR BFHK-7551+ - TB-BFHK-7551C+ - Mini-Circuits
Specs
Category Developement Board
View Details