Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EN2390QI

Description
EN2390QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EN2390QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2899-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2899-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2899-ND
EN2390QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EN2390QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2390QI - 773783-EVB-EN2390QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2390QI
773783-EVB-EN2390QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2390QI 773783-EVB-EN2390QI
Manufacturer: Altera Win Source Part Number: 773783-EVB-EN2390QI Series: Enpirion Regulator Topology: Buck Voltage - Input: 4.5 V ~ 14 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 9A Utilized IC / Part: EN2390QI Family Name: EVB-EN2390QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773783-EVB-EN2390QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Input: 4.5 V ~ 14 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 9A
Utilized IC / Part: EN2390QI
Family Name: EVB-EN2390QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EN2390QI
Power Management IC Development Tools EVB-EN2390QI
Power Management IC Development Tools EVAL FOR EN2390QI

Power Management IC Development Tools EVAL FOR EN2390QI

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-2899-ND 773783-EVB-EN2390QI EVB-EN2390QI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2390QI Power Management IC Development Tools
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1942923 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-24VBATTSWITCHDEMOTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Power Distribution Switch (Load Switch)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers