Intel Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVB-EN2340QI

Description
EN2340QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
EN2340QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 544-2963-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
544-2963-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 544-2963-ND
EN2340QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

EN2340QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2340QI - 773781-EVB-EN2340QI - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2340QI
773781-EVB-EN2340QI
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2340QI 773781-EVB-EN2340QI
Manufacturer: Altera Win Source Part Number: 773781-EVB-EN2340QI Series: Enpirion Regulator Topology: Buck Voltage - Output: 1V, 1.2V, 2.48V or 3.29V Voltage - Input: 4.5 V ~ 14 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1MHz Supplied Contents: Board(s) Output Current: 4A Utilized IC / Part: EN2340QI Family Name: EN2340QI Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773781-EVB-EN2340QI
Series: Enpirion
Regulator Topology: Buck
Voltage - Output: 1V, 1.2V, 2.48V or 3.29V
Voltage - Input: 4.5 V ~ 14 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Output Current: 4A
Utilized IC / Part: EN2340QI
Family Name: EN2340QI
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EN2340QI
Power Management IC Development Tools EVB-EN2340QI
Power Management IC Development Tools EVAL FOR EN2340QI

Power Management IC Development Tools EVAL FOR EN2340QI

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVB-EN2340QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVB-EN2340QI
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVB-EN2340QI
EVAL BOARD FOR EN2340QI

EVAL BOARD FOR EN2340QI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 544-2963-ND 773781-EVB-EN2340QI EVB-EN2340QI EVB-EN2340QI
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVB-EN2340QI Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1743258 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Kit; Kit Application Type Cypress Infineon Technologies - 19M6303 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System EZ-OTG / EZ-Host
Manufacturer Cypress; Other
View Details
2 suppliers