Intel Corporation Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVB-EM2120H01QI

Description
Win Source Part Number: 1357287-EVB-EM2120H0 1QI Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Intel Series: Enpirion® Package: Bulk Product Status: Obsolete Base Product Number: EVB-EM2120 HTSUS: 8473.30.1180 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output: 20A Voltage - Output: 1.325V ~ 5V Utilized IC / Part: EM2120H01QI Main Purpose: DC/DC, Step Down Voltage - Input: 4.5V ~ 16V Supplied Contents: Board(s) Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Regulator Topology: Buck
Request a Quote Datasheet
Description
Win Source Part Number: 1357287-EVB-EM2120H0 1QI Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Intel Series: Enpirion® Package: Bulk Product Status: Obsolete Base Product Number: EVB-EM2120 HTSUS: 8473.30.1180 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output: 20A Voltage - Output: 1.325V ~ 5V Utilized IC / Part: EM2120H01QI Main Purpose: DC/DC, Step Down Voltage - Input: 4.5V ~ 16V Supplied Contents: Board(s) Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Regulator Topology: Buck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1357287-EVB-EM2120H01QI - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1357287-EVB-EM2120H01QI
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1357287-EVB-EM2120H01QI
Win Source Part Number: 1357287-EVB-EM2120H0 1QI Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Intel Series: Enpirion® Package: Bulk Product Status: Obsolete Base Product Number: EVB-EM2120 HTSUS: 8473.30.1180 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output: 20A Voltage - Output: 1.325V ~ 5V Utilized IC / Part: EM2120H01QI Main Purpose: DC/DC, Step Down Voltage - Input: 4.5V ~ 16V Supplied Contents: Board(s) Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Regulator Topology: Buck

Win Source Part Number: 1357287-EVB-EM2120H01QI
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Intel
Series: Enpirion®
Package: Bulk
Product Status: Obsolete
Base Product Number: EVB-EM2120
HTSUS: 8473.30.1180
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output: 20A
Voltage - Output: 1.325V ~ 5V
Utilized IC / Part: EM2120H01QI
Main Purpose: DC/DC, Step Down
Voltage - Input: 4.5V ~ 16V
Supplied Contents: Board(s)
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Regulator Topology: Buck

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVB-EM2120H01QI
Power Management IC Development Tools EVB-EM2120H01QI
Power Management IC Development Tools Enpirion EVALUATION BOARD

Power Management IC Development Tools Enpirion EVALUATION BOARD

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1357287-EVB-EM2120H01QI EVB-EM2120H01QI
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-7851+ - TB-BFHK-7851C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Micro Septentrio - AS-RTK3B-MICRO - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Specs
Category Developement Board
View Details
Evaluation Boards - 1EDI3051 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Traction Inverter / DCDC converter
View Details