Switching Regulator, 750kHz Switching Freq-Max, 3 X 3 MM, 0.55 MM HEIGHT, ROHS COMPLIANT, QFN-16 Product overview: EV1320QI from Intel is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750kHz, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750kHz, QFN, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-EV1320QI can be used for catalog matching and distributor lookup.
Manufacturer: Enpirion
Win Source Part Number: 1172942-EV1320QI
Family Name: EV1320QI
Manufacturer Homepage: www.enpirion.com
Alternative Parts (Cross-Reference): ZSPM4523AA1W;
Introduction Date: September 20, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG CONV DDR 1OUT 16QFN
IC REG CONV DDR 1OUT 16QFN
Switching Voltage Regulators 2A SOURCE/SINK CNVRT FOR DDR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-EV1320QI | 1172942-EV1320QI | EV1320QI | EV1320QI | EV1320QI |
| Product Name | 750kHz QFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - EV1320QI | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Voltage Regulators |
| VIN | 3.46 volts |