Intel Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators EV1320QI

Description
IC REG CONV DDR 1OUT 16QFN
Datasheet
Description
IC REG CONV DDR 1OUT 16QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators - EV1320QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
EV1320QI
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators EV1320QI
IC REG CONV DDR 1OUT 16QFN

IC REG CONV DDR 1OUT 16QFN

Supplier's Site
Ddr Termination Regulator, 2A, Qfn-16; Memory Supported Enpirion - 83T2850 - Newark, An Avnet Company
Chicago, IL, United States
Ddr Termination Regulator, 2A, Qfn-16; Memory Supported Enpirion
83T2850
Ddr Termination Regulator, 2A, Qfn-16; Memory Supported Enpirion 83T2850
DDR TERMINATION REGULATOR, 2A, QFN-16; Memory Supported:DDR2, DDR3, LPDDR3, DDR4, LPDDR4, QDR; Source / Sink Current:2A; Supply Voltage Min:950mV; Supply Voltage Max:1.8V; IC Case / Package:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

DDR TERMINATION REGULATOR, 2A, QFN-16; Memory Supported:DDR2, DDR3, LPDDR3, DDR4, LPDDR4, QDR; Source / Sink Current:2A; Supply Voltage Min:950mV; Supply Voltage Max:1.8V; IC Case / Package:QFN; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number EV1320QI 83T2850
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators Ddr Termination Regulator, 2A, Qfn-16; Memory Supported Enpirion
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details