Intel Corporation Embedded - Embedded - Microprocessors - EU80570PJ0806M EU80570PJ0806M

Description
Win Source Part Number: 954698-EU80570PJ0806 M Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954698-EU80570PJ0806 M Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EU80570PJ0806M - 954698-EU80570PJ0806M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EU80570PJ0806M
954698-EU80570PJ0806M
Embedded - Embedded - Microprocessors - EU80570PJ0806M 954698-EU80570PJ0806M
Win Source Part Number: 954698-EU80570PJ0806 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954698-EU80570PJ0806M
Series: *
Categories: Embedded - Microprocessors

Buy Now
3.00 GHz 1333 MHz Embedded Microprocessor MPU - 694-EU80570PJ0806M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.00 GHz 1333 MHz Embedded Microprocessor MPU
694-EU80570PJ0806M
3.00 GHz 1333 MHz Embedded Microprocessor MPU 694-EU80570PJ0806M
Core2 Duo E8400 (6M Cache, 3.00 GHz 1333 MHz FSB LGA775) Product overview: EU80570PJ0806M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.00 GHz, 1333 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.00 GHz, 1333 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EU80570PJ0806M can be used for catalog matching and distributor lookup.

Core2 Duo E8400 (6M Cache, 3.00 GHz 1333 MHz FSB LGA775) Product overview: EU80570PJ0806M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.00 GHz, 1333 MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 3.00 GHz, 1333 MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EU80570PJ0806M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954698-EU80570PJ0806M 694-EU80570PJ0806M
Product Name Embedded - Embedded - Microprocessors - EU80570PJ0806M 3.00 GHz 1333 MHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details