Intel Corporation Embedded - Embedded - Microprocessors - EU80570PJ0736M EU80570PJ0736M

Description
Win Source Part Number: 954718-EU80570PJ0736 M Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954718-EU80570PJ0736 M Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EU80570PJ0736M - 954718-EU80570PJ0736M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EU80570PJ0736M
954718-EU80570PJ0736M
Embedded - Embedded - Microprocessors - EU80570PJ0736M 954718-EU80570PJ0736M
Win Source Part Number: 954718-EU80570PJ0736 M Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954718-EU80570PJ0736M
Series: *
Categories: Embedded - Microprocessors

Buy Now
2.83 GHz Embedded Microprocessor MPU - 694-EU80570PJ0736M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.83 GHz Embedded Microprocessor MPU
694-EU80570PJ0736M
2.83 GHz Embedded Microprocessor MPU 694-EU80570PJ0736M
Core2 Duo E8300 (6M Cache, 2.83 GHz) Product overview: EU80570PJ0736M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.83 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.83 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EU80570PJ0736M can be used for catalog matching and distributor lookup.

Core2 Duo E8300 (6M Cache, 2.83 GHz) Product overview: EU80570PJ0736M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.83 GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 2.83 GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EU80570PJ0736M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954718-EU80570PJ0736M 694-EU80570PJ0736M
Product Name Embedded - Embedded - Microprocessors - EU80570PJ0736M 2.83 GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 3206K0424 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Celeron® Processor 1007U (2M Cache, 1.50 GHz) - 1007U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1500 MHz
View Details