Intel Corporation Embedded - Embedded - Microprocessors - EU80569PJ073N EU80569PJ073N

Description
Win Source Part Number: 954674-EU80569PJ073N Series: * Categories: Embedded - Microprocessors
Request a Quote
Description
Win Source Part Number: 954674-EU80569PJ073N Series: * Categories: Embedded - Microprocessors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - EU80569PJ073N - 954674-EU80569PJ073N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - EU80569PJ073N
954674-EU80569PJ073N
Embedded - Embedded - Microprocessors - EU80569PJ073N 954674-EU80569PJ073N
Win Source Part Number: 954674-EU80569PJ073N Series: * Categories: Embedded - Microprocessors

Win Source Part Number: 954674-EU80569PJ073N
Series: *
Categories: Embedded - Microprocessors

Buy Now
Quad 2.8GHz Embedded Microprocessor MPU - 694-EU80569PJ073N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.8GHz Embedded Microprocessor MPU
694-EU80569PJ073N
Quad 2.8GHz Embedded Microprocessor MPU 694-EU80569PJ073N
Core2 Quad Q9550 (2.8GHz LGA775) Product overview: EU80569PJ073N from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EU80569PJ073N can be used for catalog matching and distributor lookup.

Core2 Quad Q9550 (2.8GHz LGA775) Product overview: EU80569PJ073N from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.8GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Quad, 2.8GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EU80569PJ073N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 954674-EU80569PJ073N 694-EU80569PJ073N
Product Name Embedded - Embedded - Microprocessors - EU80569PJ073N Quad 2.8GHz Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded - Microprocessors - AM3703CBCD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details