Intel Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized ET6160LI

Description
Win Source Part Number: 1162381-ET6160LI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Enpirion® Package: Tape & Reel Applications: Current Sensing, Power Management Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 30mA Voltage - Supply: 4.5V ~ 16V Package / Case: 39-PowerVFLGA Supplier Device Package: 39-LGA (5x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-ET6160LIDKR,544- ET6160LICT,544-ET616 0LITR Base Product Number: ET6160 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1162381-ET6160LI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Enpirion® Package: Tape & Reel Applications: Current Sensing, Power Management Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 30mA Voltage - Supply: 4.5V ~ 16V Package / Case: 39-PowerVFLGA Supplier Device Package: 39-LGA (5x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-ET6160LIDKR,544- ET6160LICT,544-ET616 0LITR Base Product Number: ET6160 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1162381-ET6160LI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1162381-ET6160LI
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1162381-ET6160LI
Win Source Part Number: 1162381-ET6160LI Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Enpirion® Package: Tape & Reel Applications: Current Sensing, Power Management Standard Package: 1,000 Mounting: SMD (SMT) Current - Supply: 30mA Voltage - Supply: 4.5V ~ 16V Package / Case: 39-PowerVFLGA Supplier Device Package: 39-LGA (5x6) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-ET6160LIDKR,544- ET6160LICT,544-ET616 0LITR Base Product Number: ET6160 Product Status: Obsolete

Win Source Part Number: 1162381-ET6160LI
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Enpirion®
Package: Tape & Reel
Applications: Current Sensing, Power Management
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Supply: 30mA
Voltage - Supply: 4.5V ~ 16V
Package / Case: 39-PowerVFLGA
Supplier Device Package: 39-LGA (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-ET6160LIDKR,544-ET6160LICT,544-ET6160LITR
Base Product Number: ET6160
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - ET6160LI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ET6160LI
Power Management - Specialized ET6160LI
Current Sensing, Power Management PMIC 39-LGA (5x6)

Current Sensing, Power Management PMIC 39-LGA (5x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1162381-ET6160LI ET6160LI
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 411573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type To-52
Pins 3
View Details
Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1065ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details