Intel Corporation OEM Parts - OEM Parts (C - E) - ES87C51RC24 ES87C51RC24

Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057835-ES87C51RC24 Packaging: Bulk Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: OTP Memory Size: 32 kB Peripherals: WDT Oscillator Type: Internal Access Time: 24 µs Categories: OEM Parts(C-E) Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32
Request a Quote
Description
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057835-ES87C51RC24 Packaging: Bulk Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: OTP Memory Size: 32 kB Peripherals: WDT Oscillator Type: Internal Access Time: 24 µs Categories: OEM Parts(C-E) Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - ES87C51RC24 - 1057835-ES87C51RC24 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - ES87C51RC24
1057835-ES87C51RC24
OEM Parts - OEM Parts (C - E) - ES87C51RC24 1057835-ES87C51RC24
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057835-ES87C51RC24 Packaging: Bulk Mounting: SMD (SMT) Frequency: 24 MHz Memory Type: OTP Memory Size: 32 kB Peripherals: WDT Oscillator Type: Internal Access Time: 24 µs Categories: OEM Parts(C-E) Case / Package: QFP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 32

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057835-ES87C51RC24
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 24 MHz
Memory Type: OTP
Memory Size: 32 kB
Peripherals: WDT
Oscillator Type: Internal
Access Time: 24 µs
Categories: OEM Parts(C-E)
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 32

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1057835-ES87C51RC24
Product Name OEM Parts - OEM Parts (C - E) - ES87C51RC24
Unlock Full Specs
to access all available technical data