Intel Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ES1030QI ES1030QI

Description
Manufacturer: Intel Win Source Part Number: 871096-ES1030QI Series: Enpirion® Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Power Supply Controller, Sequencer Package: Reel - TR Mounting: Surface Mount Family Name: ES1030 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3094-1, 544-3094-2, SLG4X4528V, 981470, 1P MFG PN SLG4X4528V, 544-3094-6
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 871096-ES1030QI Series: Enpirion® Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Power Supply Controller, Sequencer Package: Reel - TR Mounting: Surface Mount Family Name: ES1030 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3094-1, 544-3094-2, SLG4X4528V, 981470, 1P MFG PN SLG4X4528V, 544-3094-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ES1030QI - 871096-ES1030QI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ES1030QI
871096-ES1030QI
PMIC - PMIC - Power Supply Controllers, Monitors - ES1030QI 871096-ES1030QI
Manufacturer: Intel Win Source Part Number: 871096-ES1030QI Series: Enpirion® Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Power Supply Controller, Sequencer Package: Reel - TR Mounting: Surface Mount Family Name: ES1030 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-3094-1, 544-3094-2, SLG4X4528V, 981470, 1P MFG PN SLG4X4528V, 544-3094-6

Manufacturer: Intel
Win Source Part Number: 871096-ES1030QI
Series: Enpirion®
Operating Temperature Range: -40°C ~ 85°C
Features: Power Supply Controller Power Supply Controller, Sequencer
Package: Reel - TR
Mounting: Surface Mount
Family Name: ES1030
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-3094-1, 544-3094-2, SLG4X4528V, 981470, 1P MFG PN SLG4X4528V, 544-3094-6

Buy Now Datasheet
Power Supply Controllers, Monitors - ES1030QI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ES1030QI
Power Supply Controllers, Monitors ES1030QI
Power Supply Controller Power Supply Controller, Sequencer 20-STQFN (2x3)

Power Supply Controller Power Supply Controller, Sequencer 20-STQFN (2x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
ES1030QI
Supervisory Circuits ES1030QI
Supervisory Circuits Digital Quad Sequencer

Supervisory Circuits Digital Quad Sequencer

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 871096-ES1030QI ES1030QI ES1030QI
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ES1030QI Power Supply Controllers, Monitors Supervisory Circuits
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1658409 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details