Intel Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ES1022SI ES1022SI

Description
Manufacturer: Intel Win Source Part Number: 918666-ES1022SI Series: Enpirion® Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Power Supply Sequencer 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 981469, 544-3032-2, 544-3032-1, 544-3032-6
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918666-ES1022SI Series: Enpirion® Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Power Supply Sequencer 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 981469, 544-3032-2, 544-3032-1, 544-3032-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ES1022SI - 918666-ES1022SI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ES1022SI
918666-ES1022SI
PMIC - PMIC - Power Supply Controllers, Monitors - ES1022SI 918666-ES1022SI
Manufacturer: Intel Win Source Part Number: 918666-ES1022SI Series: Enpirion® Operating Temperature Range: -40°C ~ 85°C Features: Power Supply Controller Power Supply Sequencer 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 981469, 544-3032-2, 544-3032-1, 544-3032-6

Manufacturer: Intel
Win Source Part Number: 918666-ES1022SI
Series: Enpirion®
Operating Temperature Range: -40°C ~ 85°C
Features: Power Supply Controller Power Supply Sequencer 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 981469, 544-3032-2, 544-3032-1, 544-3032-6

Buy Now Datasheet
Power Supply Controllers, Monitors - ES1022SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ES1022SI
Power Supply Controllers, Monitors ES1022SI
Power Supply Controller Power Supply Sequencer 14-SOIC

Power Supply Controller Power Supply Sequencer 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 918666-ES1022SI ES1022SI
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ES1022SI Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - Supervisors - ADM1232ARMZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details