Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 3A 24-VFQFN Exposed Pad
IC REG BUCK PROG 0.75V 3A 24QFN
IC REG BUCK PROG 3A 24QFN
Buck Switching Regulator IC Positive Programmable 0.75V 1 Output 3A 24-VFQFN Exposed Pad
Switching Voltage Regulators
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 544-3484-2-ND | ER6230QI | ER6230QI | ER6230QI | ER6230QI |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.7500 to 6.33 volts | 0.7500 volts | 0.7500 to 6.33 volts |