Manufacturer: Intel
Win Source Part Number: 870678-EQC1241QI
Features: - Switching Regulator IC - - - - Output - 24-QFN
Package: Reel - TR
Package: 24-QFN
Mounting: Surface Mount
Family Name: EQC1241
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Switching Voltage Regulators
Switching Regulator IC Output 24-QFN
IC REG BUCK SYNC 2A 24QFN
IC REG BUCK SYNC 2A 24QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 870678-EQC1241QI | EQC1241QI | EQC1241QI | EQC1241QI | EQC1241QI |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - EQC1241QI | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 24-QFN | Other; 24-QFN |