Intel Corporation BGA Embedded Microcontroller MCU EPXA4F672C3

Description
Loadable PLD, PBGA672, FINE LINE, BGA-672 Product overview: EPXA4F672C3 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA4F672C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, PBGA672, FINE LINE, BGA-672 Product overview: EPXA4F672C3 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA4F672C3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BGA Embedded Microcontroller MCU - 767-EPXA4F672C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Embedded Microcontroller MCU
767-EPXA4F672C3
BGA Embedded Microcontroller MCU 767-EPXA4F672C3
Loadable PLD, PBGA672, FINE LINE, BGA-672 Product overview: EPXA4F672C3 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA4F672C3 can be used for catalog matching and distributor lookup.

Loadable PLD, PBGA672, FINE LINE, BGA-672 Product overview: EPXA4F672C3 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, BGA, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA4F672C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - 1226714-EPXA4F672C3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
1226714-EPXA4F672C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers 1226714-EPXA4F672C3
Win Source Part Number: 1226714-EPXA4F672C3 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Series: Excalibur™ Speed: 166 MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Interface: EBI/EMI, UART/USART Core Type: 32-Bit ARM9 Program SRAM Bytes: 128K Data SRAM Bytes: 64K FPGA Core Cells: 16640 FPGA Gates: 400K Voltage - Supply: 1.8V Package / Case: 672-BBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C ECCN: 3A001A7A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 972567 Product Status: Obsolete

Win Source Part Number: 1226714-EPXA4F672C3
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Series: Excalibur™
Speed: 166 MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Interface: EBI/EMI, UART/USART
Core Type: 32-Bit ARM9
Program SRAM Bytes: 128K
Data SRAM Bytes: 64K
FPGA Core Cells: 16640
FPGA Gates: 400K
Voltage - Supply: 1.8V
Package / Case: 672-BBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: 3A001A7A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 972567
Product Status: Obsolete

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA4F672C3
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA4F672C3
IC EXCALIBUR ARM 672FBGA

IC EXCALIBUR ARM 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA4F672C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA4F672C3
IC EXCALIBUR ARM 672FBGA

IC EXCALIBUR ARM 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA4F672C3
FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA4F672C3
IC EXCALIBUR ARM 672FBGA

IC EXCALIBUR ARM 672FBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 767-EPXA4F672C3 1226714-EPXA4F672C3 EPXA4F672C3 EPXA4F672C3 EPXA4F672C3
Product Name BGA Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers FPGAs (Field Programmable Gate Array) with Microcontrollers
Supply Voltage 1.71 to ? volts 1.8 volts 1.8 volts 1.8 volts
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Clock Speed 166 MHz 166 MHz 166 MHz
Serial Interface UART; USART; EBI/EMI, UART/USART UART; USART; EBI/EMI, UART/USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7705AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details