The EPXA4F672C2 is a member of the Excalibur family of FPGAs that integrates a 32-bit ARM922T RISC processor core, capable of operating at frequencies up to 200 MHz. This device features a programmable logic architecture with a capacity of approximately 400,000 gates, making it suitable for a variety of applications requiring both processing power and flexible logic configuration. The EPXA4F672C2 includes advanced memory support with options for single-port and dual-port SRAM, as well as an SDRAM controller that supports both single data-rate (SDR) and double data-rate (DDR) memory configurations. It can handle up to 512 Mbytes of external memory with data rates reaching 133 (266) MHz. Embedded peripherals such as a UART, general-purpose timers, and a watchdog timer are included, along with extensive debugging facilities like an embedded trace module and JTAG support. The device also supports multiple I/O standards, including SSTL-3 and LVDS, and operates at a supply voltage of 1.8 V. The EPXA4F672C2 is designed for applications that require a combination of high-performance processing and programmable logic, making it a suitable choice for embedded systems development, ASIC prototyping, and low-to-moderate volume production runs.
IC EXCALIBUR ARM 672FBGA
IC EXCALIBUR ARM 672FBGA
IC EXCALIBUR ARM 672FBGA
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EPXA4F672C2 | EPXA4F672C2 | EPXA4F672C2 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 200 MHz | 200 MHz | |
| Supply Voltage | 1.8 volts | 1.8 volts | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |