Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C1ES EPXA4F672C1ES

Description
Manufacturer: Intel Win Source Part Number: 918492-EPXA4F672C1ES Series: Excalibur™ Operating Temperature Range: 0°C ~ 85°C Speed: 266 MHz Package: Tray Package: 672-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918492-EPXA4F672C1ES Series: Excalibur™ Operating Temperature Range: 0°C ~ 85°C Speed: 266 MHz Package: Tray Package: 672-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C1ES - 918492-EPXA4F672C1ES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C1ES
918492-EPXA4F672C1ES
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C1ES 918492-EPXA4F672C1ES
Manufacturer: Intel Win Source Part Number: 918492-EPXA4F672C1ES Series: Excalibur™ Operating Temperature Range: 0°C ~ 85°C Speed: 266 MHz Package: Tray Package: 672-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 4 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918492-EPXA4F672C1ES
Series: Excalibur™
Operating Temperature Range: 0°C ~ 85°C
Speed: 266 MHz
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 4
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 918492-EPXA4F672C1ES
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C1ES
Package Type Other; 672-FBGA (27x27)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details