Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C1 EPXA4F672C1

Description
Manufacturer: Altera Win Source Part Number: 774229-EPXA4F672C1 Series: Excalibur Packaging: Tray Operating Temperature Range: 0°C ~ 85°C Speed: 266MHz Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.8V Interface: EBI/EMI, UART/USART Family Name: EPXA4F672 Core Type: 32-Bit ARM9 Program SRAM Bytes: 128K Data SRAM Bytes: 64K FPGA Core Cells: 16640 FPGA Gates: 400K Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): EPXA4F672C1ES; ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774229-EPXA4F672C1 Series: Excalibur Packaging: Tray Operating Temperature Range: 0°C ~ 85°C Speed: 266MHz Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.8V Interface: EBI/EMI, UART/USART Family Name: EPXA4F672 Core Type: 32-Bit ARM9 Program SRAM Bytes: 128K Data SRAM Bytes: 64K FPGA Core Cells: 16640 FPGA Gates: 400K Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): EPXA4F672C1ES; ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C1 - 774229-EPXA4F672C1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C1
774229-EPXA4F672C1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C1 774229-EPXA4F672C1
Manufacturer: Altera Win Source Part Number: 774229-EPXA4F672C1 Series: Excalibur Packaging: Tray Operating Temperature Range: 0°C ~ 85°C Speed: 266MHz Package: 672-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.8V Interface: EBI/EMI, UART/USART Family Name: EPXA4F672 Core Type: 32-Bit ARM9 Program SRAM Bytes: 128K Data SRAM Bytes: 64K FPGA Core Cells: 16640 FPGA Gates: 400K Categories: Integrated Circuits (ICs) Manufacturer Package: 672-FBGA (27x27) Alternative Parts (Cross-Reference): EPXA4F672C1ES; ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774229-EPXA4F672C1
Series: Excalibur
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C
Speed: 266MHz
Package: 672-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.8V
Interface: EBI/EMI, UART/USART
Family Name: EPXA4F672
Core Type: 32-Bit ARM9
Program SRAM Bytes: 128K
Data SRAM Bytes: 64K
FPGA Core Cells: 16640
FPGA Gates: 400K
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-FBGA (27x27)
Alternative Parts (Cross-Reference): EPXA4F672C1ES;
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA4F672C1-ND
FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA4F672C1-ND
IC EXCALIBUR ARM 672FBGA

IC EXCALIBUR ARM 672FBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 774229-EPXA4F672C1 EPXA4F672C1-ND
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F672C1 FPGAs (Field Programmable Gate Array) with Microcontrollers
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details