Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA4F1020C2

Description
Win Source Part Number: 1026611-EPXA4F1020C2 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Series: Excalibur™ Speed: 200 MHz Package: Tray Standard Package: 4 Mounting: SMD (SMT) Interface: EBI/EMI, UART/USART Core Type: 32-Bit ARM9 Program SRAM Bytes: 128K Data SRAM Bytes: 64K FPGA Core Cells: 16640 FPGA Gates: 400K Voltage - Supply: 1.8V Package / Case: 1020-BBGA, FCBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): AX1000-FG896; LFE3-150EA-7FN1156C; LFE3-150EA-8FN1156I; LFE2M100E-7FN900C; ECCN: 3A001A7A Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Altera Other Names: 2156-EPXA4F1020C2-AL ,ALTALTEPXA4F1020C2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1026611-EPXA4F1020C2 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Series: Excalibur™ Speed: 200 MHz Package: Tray Standard Package: 4 Mounting: SMD (SMT) Interface: EBI/EMI, UART/USART Core Type: 32-Bit ARM9 Program SRAM Bytes: 128K Data SRAM Bytes: 64K FPGA Core Cells: 16640 FPGA Gates: 400K Voltage - Supply: 1.8V Package / Case: 1020-BBGA, FCBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): AX1000-FG896; LFE3-150EA-7FN1156C; LFE3-150EA-8FN1156I; LFE2M100E-7FN900C; ECCN: 3A001A7A Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Altera Other Names: 2156-EPXA4F1020C2-AL ,ALTALTEPXA4F1020C2 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - 1026611-EPXA4F1020C2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
1026611-EPXA4F1020C2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers 1026611-EPXA4F1020C2
Win Source Part Number: 1026611-EPXA4F1020C2 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Series: Excalibur™ Speed: 200 MHz Package: Tray Standard Package: 4 Mounting: SMD (SMT) Interface: EBI/EMI, UART/USART Core Type: 32-Bit ARM9 Program SRAM Bytes: 128K Data SRAM Bytes: 64K FPGA Core Cells: 16640 FPGA Gates: 400K Voltage - Supply: 1.8V Package / Case: 1020-BBGA, FCBGA Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): AX1000-FG896; LFE3-150EA-7FN1156C; LFE3-150EA-8FN1156I; LFE2M100E-7FN900C; ECCN: 3A001A7A Fake Threat In the Open Market: 48 pct. HTSUS: 8542.39.0001 Mfr: Altera Other Names: 2156-EPXA4F1020C2-AL ,ALTALTEPXA4F1020C2 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1026611-EPXA4F1020C2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Series: Excalibur™
Speed: 200 MHz
Package: Tray
Standard Package: 4
Mounting: SMD (SMT)
Interface: EBI/EMI, UART/USART
Core Type: 32-Bit ARM9
Program SRAM Bytes: 128K
Data SRAM Bytes: 64K
FPGA Core Cells: 16640
FPGA Gates: 400K
Voltage - Supply: 1.8V
Package / Case: 1020-BBGA, FCBGA
Supplier Device Package: 1020-FBGA (33x33)
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): AX1000-FG896; LFE3-150EA-7FN1156C; LFE3-150EA-8FN1156I; LFE2M100E-7FN900C;
ECCN: 3A001A7A
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: 2156-EPXA4F1020C2-AL,ALTALTEPXA4F1020C2
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded Microcontroller MCU - 767-EPXA4F1020C2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
767-EPXA4F1020C2
Embedded Microcontroller MCU 767-EPXA4F1020C2
IC EXCALIBUR ARM 1020FBGA Product overview: EPXA4F1020C2 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA4F1020C2 can be used for catalog matching and distributor lookup.

IC EXCALIBUR ARM 1020FBGA Product overview: EPXA4F1020C2 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA4F1020C2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F1020C2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA4F1020C2
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA4F1020C2
IC EXCALIBUR ARM 1020FBGA

IC EXCALIBUR ARM 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F1020C2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA4F1020C2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA4F1020C2
LOADABLE PLD, PBGA1020

LOADABLE PLD, PBGA1020

Supplier's Site
FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F1020C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA4F1020C2
FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA4F1020C2
IC EXCALIBUR ARM 1020FBGA

IC EXCALIBUR ARM 1020FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA4F1020C2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA4F1020C2
FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA4F1020C2
LOADABLE PLD, PBGA1020

LOADABLE PLD, PBGA1020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1026611-EPXA4F1020C2 767-EPXA4F1020C2 EPXA4F1020C2 EPXA4F1020C2 EPXA4F1020C2 EPXA4F1020C2
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Embedded Microcontroller MCU Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers FPGAs (Field Programmable Gate Array) with Microcontrollers FPGAs (Field Programmable Gate Array) with Microcontrollers
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Supply Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Serial Interface UART; USART; EBI/EMI, UART/USART EBI/EMI, UART/USART UART; USART; EBI/EMI, UART/USART UART; USART; EBI/EMI, UART/USART
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHABXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.5 to 5.5 volts
View Details
7 suppliers
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details