LOADABLE PLD, PBGA672 Product overview: EPXA1F672C3 from Altera (Intel) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA1F672C3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1011903-EPXA1F672C3
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Series: Excalibur™
Speed: 166 MHz
Package: Tray
Standard Package: 10
Mounting: SMD (SMT)
Interface: EBI/EMI, UART/USART
Core Type: 32-Bit ARM9
Program SRAM Bytes: 32K
Data SRAM Bytes: 16K
FPGA Core Cells: 4160
FPGA Gates: 100K
Voltage - Supply: 1.8V
Package / Case: 672-BBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
ECCN: 3A001A7A
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Product Status: Obsolete
IC EXCALIBUR ARM 672FBGA
LOADABLE PLD, PBGA672
LOADABLE PLD, PBGA672
IC EXCALIBUR ARM 672FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 767-EPXA1F672C3 | 1011903-EPXA1F672C3 | EPXA1F672C3 | EPXA1F672C3 | EPXA1F672C3 | EPXA1F672C3 |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Serial Interface | EBI/EMI, UART/USART | UART; USART; EBI/EMI, UART/USART | UART; USART; EBI/EMI, UART/USART | UART; USART; EBI/EMI, UART/USART | ||
| Package Type | Other; Tray | BGA; Other; 672-BBGA | BGA; Other; 672-BBGA, FCBGA | |||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Clock Speed | 166 MHz | 166 MHz | 166 MHz | 166 MHz |