INTEL CORPORATION
EPXA1F672C2ES -- FPGAS (FIELD PROGRAMMABLE GATE ARRAY) WITH MICROCONTROLLERS
Intel Corporation
FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA1F672C2ES
Description
IC EXCALIBUR ARM 672FBGA
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
IC EXCALIBUR ARM 672FBGA
Datasheet
Suppliers
FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA1F672C2ES
Buy Now
Datasheet
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA1F672C2ES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
EPXA1F672C2ES |
EPXA1F672C2ES |
|
Product Name
|
FPGAs (Field Programmable Gate Array) with Microcontrollers |
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers |
|
Life Cycle Stage
|
Removed; Obsolete
|
|
|
Clock Speed
|
200 MHz
|
|
|
Supply Voltage
|
1.8 volts
|
|
|
Serial Interface
|
UART; USART; EBI/EMI, UART/USART
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit
Clock Speed
120 MHz
Bits
Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers
Data Bus
16 Bit
Clock Speed
25 MHz
Bits
Other; A/D 8x10b
View Details
3 suppliers
RAM
1000 KB
ROM Type
Flash
Package Type
Other; Vqfn
View Details