IC EXCALIBUR ARM 672FBGA Product overview: EPXA1F672C1 from Intel is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, FPGAs with Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 767-EPXA1F672C1 can be used for catalog matching and distributor lookup.
IC EXCALIBUR ARM 672FBGA
LOADABLE PLD, PBGA672
IC EXCALIBUR ARM 672FBGA
LOADABLE PLD, PBGA672
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 767-EPXA1F672C1 | EPXA1F672C1 | EPXA1F672C1 | EPXA1F672C1 | EPXA1F672C1 |
| Product Name | Embedded Microcontroller MCU | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Serial Interface | EBI/EMI, UART/USART | UART; USART; EBI/EMI, UART/USART | UART; USART; EBI/EMI, UART/USART | ||
| Package Type | Other; Tray | BGA; Other; 672-BBGA, FCBGA | BGA; Other; 672-BBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Data Bus | 32-Bit ARM9 |