Intel Corporation FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA10F1020C2ES

Description
IC EXCALIBUR ARM 1020FBGA
Description
IC EXCALIBUR ARM 1020FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The EPXA10F1020C2ES is a member of the Excalibur family of devices from Quarktwin Technology Ltd., featuring an ARM922T 32-bit RISC processor core that operates at frequencies up to 200 MHz. This device integrates programmable logic with a robust microcontroller, offering a combination of up to 1,000,000 gates and extensive embedded system capabilities. It includes a memory management unit (MMU) for real-time operating system support, along with a Harvard cache architecture that features separate 8-Kbyte instruction and data caches. The device supports advanced memory configurations, including up to 256 Kbytes of single-port SRAM and 128 Kbytes of dual-port SRAM, as well as an SDRAM controller capable of handling up to 512 Mbytes of memory. The EPXA10F1020C2ES is equipped with various embedded peripherals such as a UART, general-purpose timers, and a watchdog timer, enhancing its functionality for embedded applications. It also features advanced debugging capabilities, including an embedded trace module and JTAG support, which facilitate software development and system integration. With a supply voltage of 1.8 V and compatibility with multiple I/O standards, this device is suitable for a range of applications, including ASIC prototyping and low-to-moderate volume production runs. The integrated SOPC Builder tool simplifies system design and customization, making it a versatile choice for engineers looking to develop complex embedded systems.

Datasheet Summary
Powered by GS/AI

The EPXA10F1020C2ES is a member of the Excalibur family of devices from Quarktwin Technology Ltd., featuring an ARM922T 32-bit RISC processor core that operates at frequencies up to 200 MHz. This device integrates programmable logic with a robust microcontroller, offering a combination of up to 1,000,000 gates and extensive embedded system capabilities. It includes a memory management unit (MMU) for real-time operating system support, along with a Harvard cache architecture that features separate 8-Kbyte instruction and data caches. The device supports advanced memory configurations, including up to 256 Kbytes of single-port SRAM and 128 Kbytes of dual-port SRAM, as well as an SDRAM controller capable of handling up to 512 Mbytes of memory. The EPXA10F1020C2ES is equipped with various embedded peripherals such as a UART, general-purpose timers, and a watchdog timer, enhancing its functionality for embedded applications. It also features advanced debugging capabilities, including an embedded trace module and JTAG support, which facilitate software development and system integration. With a supply voltage of 1.8 V and compatibility with multiple I/O standards, this device is suitable for a range of applications, including ASIC prototyping and low-to-moderate volume production runs. The integrated SOPC Builder tool simplifies system design and customization, making it a versatile choice for engineers looking to develop complex embedded systems.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA10F1020C2ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA10F1020C2ES
FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA10F1020C2ES
IC EXCALIBUR ARM 1020FBGA

IC EXCALIBUR ARM 1020FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers - EPXA10F1020C2ES - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
EPXA10F1020C2ES
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers EPXA10F1020C2ES
IC EXCALIBUR ARM 1020FBGA

IC EXCALIBUR ARM 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EPXA10F1020C2ES EPXA10F1020C2ES
Product Name FPGAs (Field Programmable Gate Array) with Microcontrollers Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Life Cycle Stage Removed; Obsolete
Clock Speed 200 MHz
Supply Voltage 1.8 volts
Serial Interface UART; USART; EBI/EMI, UART/USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers