IC EXCALIBUR ARM 1020FBGA
IC EXCALIBUR ARM 1020FBGA
IC EXCALIBUR ARM 1020FBGA
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EPXA10F1020C2 | EPXA10F1020C2 | EPXA10F1020C2 |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers | FPGAs (Field Programmable Gate Array) with Microcontrollers |
| Data Bus | 32-Bit ARM9 | ||
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 200 MHz | 200 MHz | |
| Supply Voltage | 1.8 volts | 1.8 volts |