INTEL CORPORATION
EPS464QC-20 -- CPLDS (COMPLEX PROGRAMMABLE LOGIC DEVICES)
Intel Corporation
CPLDs (Complex Programmable Logic Devices)
EPS464QC-20
Description
IC CPLD 64MC 20NS 20QFP
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC CPLD 64MC 20NS 20QFP
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPS464QC-20
Supplier's Site
Technical Specifications
|
Product Category
|
Complex Programmable Logic Devices (CPLD) |
Complex Programmable Logic Devices (CPLD) |
|
Product Number
|
EPS464QC-20 |
EPS464QC-20 |
|
Product Name
|
CPLDs (Complex Programmable Logic Devices) |
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
|
Macrocells
|
64
|
|
|
System Gates
|
1250
|
|
|
Logic Cells / Logic Blocks
|
1
|
|
|
Package Type
|
QFP; Other; 20-QFP
|
|
Unlock Full Specs
to access all available technical data
Similar Products
System Gates
2500
User I/Os
100 pins
Propagation Delay
6 ns
View Details
Microchip Technology, Inc.
User I/Os
24 pins
Propagation Delay
25 ns
View Details
2 suppliers
Microchip Technology, Inc.
Package Type
Other; 28-LCC (J-Lead)
Pins
28
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
6 suppliers