Win Source Part Number: 1026608-EPS448JC-25
Category: Integrated Circuits (ICs)>Embedded - CPLDs (Complex Programmable Logic Devices)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Programmable Type: EPLD
Voltage Supply - Internal: 4.75V ~ 5.25V
Package / Case: 28-CLCC Window (J-Lead)
Supplier Device Package: 28-JLCC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: 2156-EPS448JC-25,ALT
RoHS Status: RoHS non-compliant
UV PLD, CMOS, CQCC28 Product overview: EPS448JC-25 from Altera (Intel) is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPS448JC-25 can be used for catalog matching and distributor lookup.
UV PLD, CMOS, CQCC28
UV PLD, CMOS, CQCC28
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 1026608-EPS448JC-25 | 695-EPS448JC-25 | EPS448JC-25 | EPS448JC-25 |
| Product Name | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Logic Family | CMOS |