Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM9560RI240-20

Description
IC CPLD 560MC 20NS 240RQFP
Request a Quote
Description
IC CPLD 560MC 20NS 240RQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM9560RI240-20 is a high-density Complex Programmable Logic Device (CPLD) from the MAX 9000 family, featuring 560 macrocells and supporting up to 12,000 usable gates. It operates with a pin-to-pin delay of 10 ns and can achieve counter frequencies of up to 144 MHz, making it suitable for high-performance applications. The device supports in-system programmability (ISP) via a built-in JTAG interface and includes boundary-scan test circuitry compliant with IEEE standards. This CPLD is designed for flexibility, offering programmable output slew-rate control and a MultiVolt I/O interface that allows compatibility with both 3.3-V and 5.0-V devices. It also features a programmable power-saving mode that can reduce power consumption by over 50% in each macrocell. The EPM9560RI240-20 is available in a 240-pin RQFP package, making it a compact solution for various logic applications.

Datasheet Summary
Powered by GS/AI

The EPM9560RI240-20 is a high-density Complex Programmable Logic Device (CPLD) from the MAX 9000 family, featuring 560 macrocells and supporting up to 12,000 usable gates. It operates with a pin-to-pin delay of 10 ns and can achieve counter frequencies of up to 144 MHz, making it suitable for high-performance applications. The device supports in-system programmability (ISP) via a built-in JTAG interface and includes boundary-scan test circuitry compliant with IEEE standards. This CPLD is designed for flexibility, offering programmable output slew-rate control and a MultiVolt I/O interface that allows compatibility with both 3.3-V and 5.0-V devices. It also features a programmable power-saving mode that can reduce power consumption by over 50% in each macrocell. The EPM9560RI240-20 is available in a 240-pin RQFP package, making it a compact solution for various logic applications.

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2367-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2367-ND
CPLDs (Complex Programmable Logic Devices) 544-2367-ND
IC CPLD 560MC 20NS 240RQFP

IC CPLD 560MC 20NS 240RQFP

Buy Now Datasheet
100MHz 5.5V FPGA Programmable Logic Device - 695-EPM9560RI240-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 5.5V FPGA Programmable Logic Device
695-EPM9560RI240-20
100MHz 5.5V FPGA Programmable Logic Device 695-EPM9560RI240-20
560-Macrocell FPGA, 100MHz, 20ns, 191 I/O, 5.5V, QFP Product overview: EPM9560RI240-20 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5.5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560RI240-20 can be used for catalog matching and distributor lookup.

560-Macrocell FPGA, 100MHz, 20ns, 191 I/O, 5.5V, QFP Product overview: EPM9560RI240-20 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5.5V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560RI240-20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RI240-20 - 203935-EPM9560RI240-20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RI240-20
203935-EPM9560RI240-20
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RI240-20 203935-EPM9560RI240-20
Manufacturer: Altera Win Source Part Number: 203935-EPM9560RI240- 20 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 191 Programmable Type: In System Programmable Number of Gates: 12000 Delay Time tpd(1) Max: 20.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 35 Number of Macrocells: 560 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 240-RQFP (32x32) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203935-EPM9560RI240-20
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 191
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 20.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 35
Number of Macrocells: 560
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 240-RQFP (32x32)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9560RI240-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM9560RI240-20
CPLDs (Complex Programmable Logic Devices) EPM9560RI240-20
IC CPLD 560MC 20NS 240RQFP

IC CPLD 560MC 20NS 240RQFP

Buy Now Datasheet
CPLD 12K Gates 560 Macro Cells 100MHz 5V 240-Pin RQFP - EPM9560RI240-20 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 12K Gates 560 Macro Cells 100MHz 5V 240-Pin RQFP
EPM9560RI240-20
CPLD 12K Gates 560 Macro Cells 100MHz 5V 240-Pin RQFP EPM9560RI240-20
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RI240-20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560RI240-20
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560RI240-20
IC CPLD 560MC 20NS 240RQFP

IC CPLD 560MC 20NS 240RQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RI240-20 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM9560RI240-20
Embedded - CPLDs (Complex Programmable Logic Devices) EPM9560RI240-20
IC CPLD 560MC 20NS 240RQFP

IC CPLD 560MC 20NS 240RQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM9560RI240-20 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM9560RI240-20
CPLDs (Complex Programmable Logic Devices) EPM9560RI240-20
IC CPLD 560MC 20NS 240RQFP

IC CPLD 560MC 20NS 240RQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2367-ND 695-EPM9560RI240-20 203935-EPM9560RI240-20 EPM9560RI240-20 EPM9560RI240-20 EPM9560RI240-20 EPM9560RI240-20 EPM9560RI240-20
Product Name CPLDs (Complex Programmable Logic Devices) 100MHz 5.5V FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RI240-20 CPLDs (Complex Programmable Logic Devices) CPLD 12K Gates 560 Macro Cells 100MHz 5V 240-Pin RQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 240-BFQFP Exposed Pad Other; QFP QFP; Other; 240-RQFP (32x32) QFP; Other; 240-BFQFP Exposed Pad Other; RQFP QFP; Other; 240-BFQFP Exposed Pad
Pins 240
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 191 C (376 F) -40 to 85 C (-40 to 185 F)
System Gates 12000 12000 12000 12000 12000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60F1020C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 773 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details