IC CPLD 560MC 15NS 304RQFP Product overview: EPM9560RC304-15 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM9560RC304-15 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 084357-EPM9560RC304-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 216
Programmable Type: In System Programmable
Number of Gates: 12000
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.75 V to 5.25 V
Number of Logic Elements/Blocks: 35
Number of Macrocells: 560
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 304-RQFP (40x40)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC CPLD 560MC 15NS 304RQFP
IC CPLD 560MC 15NS 304RQFP
CPLD MAX 9000 Family 12K Gates 560 Macro Cells 117.6MHz 5V 304-Pin RQFP
IC CPLD 560MC 15NS 304RQFP
IC CPLD 560MC 15NS 304RQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM9560RC304-15 | 084357-EPM9560RC304-15 | EPM9560RC304-15 | EPM9560RC304-15 | 386-EPM9560RC304-15 | EPM9560RC304-15 | EPM9560RC304-15 |
| Product Name | CPLD Programmable Logic Device | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM9560RC304-15 | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD MAX 9000 Family 12K Gates 560 Macro Cells 117.6MHz 5V 304-Pin RQFP | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 560 | 560 | 560 | 560 | 560 | ||
| System Gates | 12000 | 12000 | 12000 | 12000 | 12000 | 12000 | |
| Package Type | Other; Tray | QFP; Other; 304-RQFP (40x40) | QFP; Other; 304-BFQFP | QFP; Other; 304-BFQFP | QFP; Other; 304-BFQFP | ||
| User I/Os | 216 pins | 216 pins | 216 pins |